Microchip Technology, Inc. Flip Flops SY100EL29VZG

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EL29VZG is a dual differential D-type flip-flop designed for high-speed applications, supporting both 3.3V and 5V power supply options. It features a toggle frequency of 1100 MHz and includes asynchronous set and reset capabilities. The device operates within an extended V_{EE} range of ,Äì3.0V to ,Äì5.5V and provides a VBB output for single-ended use. It is housed in a 20-pin SOIC package, making it suitable for compact designs. The flip-flop is triggered by a positive clock transition and can handle differential data inputs and outputs, making it ideal for applications requiring high-frequency registered data paths. The device's differential input structure allows unused registers to remain open without affecting performance.

Datasheet Summary
Powered by GS/AI

The SY100EL29VZG is a dual differential D-type flip-flop designed for high-speed applications, supporting both 3.3V and 5V power supply options. It features a toggle frequency of 1100 MHz and includes asynchronous set and reset capabilities. The device operates within an extended V_{EE} range of ,Äì3.0V to ,Äì5.5V and provides a VBB output for single-ended use. It is housed in a 20-pin SOIC package, making it suitable for compact designs. The flip-flop is triggered by a positive clock transition and can handle differential data inputs and outputs, making it ideal for applications requiring high-frequency registered data paths. The device's differential input structure allows unused registers to remain open without affecting performance.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 576-1980-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
576-1980-5-ND
Flip Flops 576-1980-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SY100EL29VZG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100EL29VZG
Logic - Flip Flops SY100EL29VZG
IC FF D-TYPE DUAL 1BIT 20SOIC

IC FF D-TYPE DUAL 1BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100EL29VZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100EL29VZG
Integrated Circuits (ICs) - Logic - Flip Flops SY100EL29VZG
IC FF D-TYPE DUAL 1BIT 20SOIC

IC FF D-TYPE DUAL 1BIT 20SOIC

Supplier's Site
Flip Flops - SY100EL29VZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EL29VZG
Flip Flops SY100EL29VZG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 576-1980-5-ND SY100EL29VZG SY100EL29VZG SY100EL29VZG
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574SCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AVC16374DGG,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers