Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10EP51VZI-TR

Description
Win Source Part Number: 1258743-SY10EP51VZI- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP51VZI TR,SY10EP51VZI TR,SY10EP51VZITR,SY1 0EP51VZITR Base Product Number: 10EP51 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1258743-SY10EP51VZI- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP51VZI TR,SY10EP51VZI TR,SY10EP51VZITR,SY1 0EP51VZITR Base Product Number: 10EP51 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10EP51VZI-TR is a D flip-flop with reset and differential clock capabilities, designed for use in high-speed applications. It operates with both 3.3V and 5V power supply options and features a typical propagation delay of 320 picoseconds. The device supports a maximum frequency exceeding 3 GHz, making it suitable for demanding digital circuits. This flip-flop includes a 75 k,Ѷ internal input pulldown resistor and is available in multiple package types, including an 8-pin MSOP, SOIC, and MLF® (2mm x 2mm). The asynchronous reset input allows for flexible control in circuit designs. The differential clock inputs enable the device to function as a negative edge-triggered flip-flop, enhancing its versatility in various applications. The SY10EP51VZI-TR is rated for operation in a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. It is important to note that the device is not designed for life support applications.

Datasheet Summary
Powered by GS/AI

The SY10EP51VZI-TR is a D flip-flop with reset and differential clock capabilities, designed for use in high-speed applications. It operates with both 3.3V and 5V power supply options and features a typical propagation delay of 320 picoseconds. The device supports a maximum frequency exceeding 3 GHz, making it suitable for demanding digital circuits. This flip-flop includes a 75 k,Ѷ internal input pulldown resistor and is available in multiple package types, including an 8-pin MSOP, SOIC, and MLF® (2mm x 2mm). The asynchronous reset input allows for flexible control in circuit designs. The differential clock inputs enable the device to function as a negative edge-triggered flip-flop, enhancing its versatility in various applications. The SY10EP51VZI-TR is rated for operation in a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. It is important to note that the device is not designed for life support applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258743-SY10EP51VZI-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258743-SY10EP51VZI-TR
Win Source Part Number: 1258743-SY10EP51VZI- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP51VZI TR,SY10EP51VZI TR,SY10EP51VZITR,SY1 0EP51VZITR Base Product Number: 10EP51 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258743-SY10EP51VZI-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -3V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP51VZI TR,SY10EP51VZI TR,SY10EP51VZITR,SY10EP51VZITR
Base Product Number: 10EP51
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Flip Flops - SY10EP51VZI-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SY10EP51VZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP51VZI-TR
Flip Flops SY10EP51VZI-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EP51VZI-TR
Logic - Flip Flops SY10EP51VZI-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP51VZI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP51VZI-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP51VZI-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258743-SY10EP51VZI-TR SY10EP51VZI-TR-ND SY10EP51VZI-TR SY10EP51VZI-TR SY10EP51VZI-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
Flip Flops - 1727-1999-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
3 suppliers