Microchip Technology, Inc. Flip Flops SY10EP51VKI-TR

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY10EP51VKI-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258742-SY10EP51VKI-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258742-SY10EP51VKI-TR
Win Source Part Number: 1258742-SY10EP51VKI- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3V ~ -5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP51VKI TR,SY10EP51VKI TR,SY10EP51VKITR,SY1 0EP51VKITR Base Product Number: 10EP51 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258742-SY10EP51VKI-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -3V ~ -5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP51VKI TR,SY10EP51VKI TR,SY10EP51VKITR,SY10EP51VKITR
Base Product Number: 10EP51
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP51VKI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP51VKI-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP51VKI-TR
IC FF D-TYPE SNGL 1BIT 8MSOP

IC FF D-TYPE SNGL 1BIT 8MSOP

Supplier's Site
Flip Flops - SY10EP51VKI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP51VKI-TR
Flip Flops SY10EP51VKI-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Logic - Flip Flops - SY10EP51VKI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10EP51VKI-TR
Logic - Flip Flops SY10EP51VKI-TR
IC FF D-TYPE SNGL 1BIT 8MSOP

IC FF D-TYPE SNGL 1BIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY10EP51VKI-TR-ND 1258742-SY10EP51VKI-TR SY10EP51VKI-TR SY10EP51VKI-TR SY10EP51VKI-TR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V -3V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AUP1G80GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
5 suppliers
Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details