Microchip Technology, Inc. Flip Flops SY10EP52VZG-TR

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY10EP52VZG-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EP52VZG-TR
795916-SY10EP52VZG-TR
Logic - Logic - Flip Flops - SY10EP52VZG-TR 795916-SY10EP52VZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795916-SY10EP52VZG-T R Series: 10EP Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3.3 V ~ -5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 47mA Part Status: Obsolete(EOL) Family Name: SY10EP52 Categories: Integrated Circuits (ICs) Clock Frequency: 4GHz Alternative Parts (Cross-Reference): MC10EP52DR2G; MC10EP52D; MC10EP52DR2; MC10EP52DG; Introduction Date: January 01, 2002 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795916-SY10EP52VZG-TR
Series: 10EP
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3.3 V ~ -5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 47mA
Part Status: Obsolete(EOL)
Family Name: SY10EP52
Categories: Integrated Circuits (ICs)
Clock Frequency: 4GHz
Alternative Parts (Cross-Reference): MC10EP52DR2G; MC10EP52D; MC10EP52DR2; MC10EP52DG;
Introduction Date: January 01, 2002
ECCN: 5A991.b
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EP52VZG-TR
Logic - Flip Flops SY10EP52VZG-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP52VZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP52VZG-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP52VZG-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - SY10EP52VZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP52VZG-TR
Flip Flops SY10EP52VZG-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY10EP52VZG-TR-ND 795916-SY10EP52VZG-TR SY10EP52VZG-TR SY10EP52VZG-TR SY10EP52VZG-TR
Product Name Flip Flops Logic - Logic - Flip Flops - SY10EP52VZG-TR Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -3.3V ~ -5V -3.3 V ~ -5 V -3.3V ~ -5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZYL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details