The SN74LVC574ARGYR is an octal edge-triggered D-type flip-flop with 3-state outputs, housed in a 20-pin VQFN package. It operates from 1.65 V to 3.6 V, supports mixed-mode signal operation with 5.5 V tolerable inputs, and maintains 3-state outputs during power-down via I_off circuitry. Propagation delay is specified at 7 ns maximum at 3.3 V. The device is rated for operation from -40°C to 125°C and exceeds JESD 22 ESD protection standards (2000 V human-body model, 200 V machine model, 1000 V charged-device model). Latch-up performance exceeds 250 mA per JESD 17.
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-VQFN -40 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1255743-SN74LVC574AR
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Current - Quiescent: 1.5μA
Input Capacitance: 4pF
Family Name: SN74LVC574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LVC574AQ20-13; 74LCX574BQX; SN74LVC574ANSG4;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20VQFN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
IC FF D-TYPE SNGL 8BIT 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC574ARGYR | 296-13976-1-ND | 1255743-SN74LVC574ARGYR | SN74LVC574ARGYR | SN74LVC574ARGYR | SN74LVC574ARGYR |
| Product Name | SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74LVC574ARGYR | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 21.5 ns | 6.8 ns | 6.8 ns | |||
| fMAX | 100 MHz | 150 MHz | 150 MHz |