Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10EP52VZG SY10EP52VZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262980-SY10EP52VZG Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Clock Frequency: 4GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 47mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262980-SY10EP52VZG Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Clock Frequency: 4GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 47mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EP52VZG
1262980-SY10EP52VZG
Logic - Logic - Flip Flops - SY10EP52VZG 1262980-SY10EP52VZG
Manufacturer: Microchip Technology Win Source Part Number: 1262980-SY10EP52VZG Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Clock Frequency: 4GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 47mA

Manufacturer: Microchip Technology
Win Source Part Number: 1262980-SY10EP52VZG
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Clock Frequency: 4GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 47mA

Buy Now
Flip Flops - 576-2041-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
576-2041-5-ND
Flip Flops 576-2041-5-ND
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SY10EP52VZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP52VZG
Flip Flops SY10EP52VZG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EP52VZG
Logic - Flip Flops SY10EP52VZG
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP52VZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP52VZG
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP52VZG
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1262980-SY10EP52VZG 576-2041-5-ND SY10EP52VZG SY10EP52VZG SY10EP52VZG
Product Name Logic - Logic - Flip Flops - SY10EP52VZG Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V -3V ~ -5.5V
fMAX 4000 MHz 4000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74175PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G80GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers