Toshiba Electronics (UK) Ltd Logic - Logic - Flip Flops - TC74VHC175FTEL TC74VHC175FTEL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796474-TC74VHC175FTE L Series: TC74VHC Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Part Status: Obsolete(EOL) Family Name: TC74VHC175 Categories: Integrated Circuits (ICs) Clock Frequency: 115MHz Alternative Parts (Cross-Reference): 74VHC175MTC_Q; 74VHC175MTCX_NL; 74VHC175MTCX_NF40; 74VHC175MTCX; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796474-TC74VHC175FTE L Series: TC74VHC Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Part Status: Obsolete(EOL) Family Name: TC74VHC175 Categories: Integrated Circuits (ICs) Clock Frequency: 115MHz Alternative Parts (Cross-Reference): 74VHC175MTC_Q; 74VHC175MTCX_NL; 74VHC175MTCX_NF40; 74VHC175MTCX; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC74VHC175FTEL
796474-TC74VHC175FTEL
Logic - Logic - Flip Flops - TC74VHC175FTEL 796474-TC74VHC175FTEL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796474-TC74VHC175FTE L Series: TC74VHC Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Part Status: Obsolete(EOL) Family Name: TC74VHC175 Categories: Integrated Circuits (ICs) Clock Frequency: 115MHz Alternative Parts (Cross-Reference): 74VHC175MTC_Q; 74VHC175MTCX_NL; 74VHC175MTCX_NF40; 74VHC175MTCX; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796474-TC74VHC175FTEL
Series: TC74VHC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Family Name: TC74VHC175
Categories: Integrated Circuits (ICs)
Clock Frequency: 115MHz
Alternative Parts (Cross-Reference): 74VHC175MTC_Q; 74VHC175MTCX_NL; 74VHC175MTCX_NF40; 74VHC175MTCX;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - TC74VHC175FTELTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - TC74VHC175FTEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
TC74VHC175FTEL
Flip Flops TC74VHC175FTEL
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - TC74VHC175FTEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
TC74VHC175FTEL
Integrated Circuits (ICs) - Logic - Flip Flops TC74VHC175FTEL
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site
Logic - Flip Flops - TC74VHC175FTEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
TC74VHC175FTEL
Logic - Flip Flops TC74VHC175FTEL
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 796474-TC74VHC175FTEL TC74VHC175FTELTR-ND TC74VHC175FTEL TC74VHC175FTEL TC74VHC175FTEL
Product Name Logic - Logic - Flip Flops - TC74VHC175FTEL Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 9.3 ns 9.3 ns
fMAX 115 MHz 115 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 1727-3353-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers