Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100EL29VZG-TR SY100EL29VZG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 195147-SY100EL29VZG- TR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 1.1GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 195147-SY100EL29VZG- TR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 1.1GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EL29VZG-TR is a dual differential D-type flip-flop designed for high-speed applications, supporting both 3.3V and 5V power supply options. It features a toggle frequency of up to 1.1 GHz and offers asynchronous set and reset capabilities. The device operates within an extended V_{EE} range of -3.0V to -5.5V and includes a VBB output for single-ended use. It is housed in a 20-pin SOIC package, making it suitable for compact designs. The flip-flop is characterized by low propagation delays, with values ranging from 480 ps to 720 ps depending on temperature, and is rated for operation in a temperature range of -40°C to +85°C. This product is ideal for engineers requiring reliable performance in high-frequency digital circuits.

Datasheet Summary
Powered by GS/AI

The SY100EL29VZG-TR is a dual differential D-type flip-flop designed for high-speed applications, supporting both 3.3V and 5V power supply options. It features a toggle frequency of up to 1.1 GHz and offers asynchronous set and reset capabilities. The device operates within an extended V_{EE} range of -3.0V to -5.5V and includes a VBB output for single-ended use. It is housed in a 20-pin SOIC package, making it suitable for compact designs. The flip-flop is characterized by low propagation delays, with values ranging from 480 ps to 720 ps depending on temperature, and is rated for operation in a temperature range of -40°C to +85°C. This product is ideal for engineers requiring reliable performance in high-frequency digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100EL29VZG-TR
195147-SY100EL29VZG-TR
Logic - Logic - Flip Flops - SY100EL29VZG-TR 195147-SY100EL29VZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 195147-SY100EL29VZG- TR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 1.1GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 195147-SY100EL29VZG-TR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 1.1GHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SY100EL29VZG-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SY100EL29VZG-CT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SY100EL29VZG-DKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SY100EL29VZG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100EL29VZG-TR
Logic - Flip Flops SY100EL29VZG-TR
IC FF D-TYPE DUAL 1BIT 20SOIC

IC FF D-TYPE DUAL 1BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100EL29VZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100EL29VZG-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY100EL29VZG-TR
IC FF D-TYPE DUAL 1BIT 20SOIC

IC FF D-TYPE DUAL 1BIT 20SOIC

Supplier's Site
Flip Flops - SY100EL29VZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 195147-SY100EL29VZG-TR SY100EL29VZG-TR-ND SY100EL29VZG-TR SY100EL29VZG-TR SY100EL29VZG-TR
Product Name Logic - Logic - Flip Flops - SY100EL29VZG-TR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V -3V ~ -5.5V
fMAX 1100 MHz 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
Logic - Flip Flops - 74AHCT377PW,112 - Lingto Electronic Limited
Specs
fMAX 130 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers