Torex Semiconductor, Ltd. Logic - Logic - Flip Flops - XC74WL74AASR XC74WL74AASR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056366-XC74WL74AASR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056366-XC74WL74AASR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - XC74WL74AASR
056366-XC74WL74AASR
Logic - Logic - Flip Flops - XC74WL74AASR 056366-XC74WL74AASR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056366-XC74WL74AASR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056366-XC74WL74AASR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - XC74WL74AASR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - XC74WL74AASR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
XC74WL74AASR
Flip Flops XC74WL74AASR
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now Datasheet
Logic - Flip Flops - XC74WL74AASR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
XC74WL74AASR
Logic - Flip Flops XC74WL74AASR
IC FF D-TYPE SNGL 1BIT 8MSOPB

IC FF D-TYPE SNGL 1BIT 8MSOPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - XC74WL74AASR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
XC74WL74AASR
Integrated Circuits (ICs) - Logic - Flip Flops XC74WL74AASR
IC FF D-TYPE SNGL 1BIT 8MSOPB

IC FF D-TYPE SNGL 1BIT 8MSOPB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 056366-XC74WL74AASR XC74WL74AASR-ND XC74WL74AASR XC74WL74AASR XC74WL74AASR
Product Name Logic - Logic - Flip Flops - XC74WL74AASR Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 9.3 ns 9.3 ns
fMAX 115 MHz 115 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details