Microchip Technology, Inc. Flip Flops SY100EL51ZG

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 576-1983-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
576-1983-5-ND
Flip Flops 576-1983-5-ND
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100EL51ZG
1104261-SY100EL51ZG
Logic - Logic - Flip Flops - SY100EL51ZG 1104261-SY100EL51ZG
Manufacturer: Microchip Technology Win Source Part Number: 1104261-SY100EL51ZG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 29mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 2.8GHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104261-SY100EL51ZG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 29mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 2.8GHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100EL51ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100EL51ZG
Integrated Circuits (ICs) - Logic - Flip Flops SY100EL51ZG
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Shenzhen, China
Logic - Flip Flops
SY100EL51ZG
Logic - Flip Flops SY100EL51ZG
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - SY100EL51ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EL51ZG
Flip Flops SY100EL51ZG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 576-1983-5-ND 1104261-SY100EL51ZG SY100EL51ZG SY100EL51ZG SY100EL51ZG
Product Name Flip Flops Logic - Logic - Flip Flops - SY100EL51ZG Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.2V ~ -5.5V -4.2 V ~ -5.5 V -4.2V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F175/B2A - Rochester Electronics
Specs
Flip-Flop Type D
Package Type CLCC
View Details
4 suppliers
Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers