Texas Instruments SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74LVC74ADRG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flops with clear and preset, available in a 14-pin SOIC package measuring 8.65mm × 6mm, operate from 1.65V to 3.6V, and support operating temperatures from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flops with clear and preset, available in a 14-pin SOIC package measuring 8.65mm × 6mm, operate from 1.65V to 3.6V, and support operating temperatures from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74LVC74ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74LVC74ADRG4
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74LVC74ADRG4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125

Buy Now Datasheet
Flip Flops - SN74LVC74ADRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC74ADRG4
065651-SN74LVC74ADRG4
Logic - Logic - Flip Flops - SN74LVC74ADRG4 065651-SN74LVC74ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 065651-SN74LVC74ADRG 4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065651-SN74LVC74ADRG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC74ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC74ADRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC74ADRG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - SN74LVC74ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC74ADRG4
Logic - Flip Flops SN74LVC74ADRG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Flip Flops - SN74LVC74ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC74ADRG4
Flip Flops SN74LVC74ADRG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC74ADRG4 SN74LVC74ADRG4-ND 065651-SN74LVC74ADRG4 SN74LVC74ADRG4 SN74LVC74ADRG4 SN74LVC74ADRG4
Product Name SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset Flip Flops Logic - Logic - Flip Flops - SN74LVC74ADRG4 Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Propagation Delay 7.1 ns 5.2 ns 5.2 ns
fMAX 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details