Microchip Technology, Inc. Flip Flops SY10EP53VKG-TR

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY10EP53VKG-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Flip Flops - SY10EP53VKG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP53VKG-TR
Flip Flops SY10EP53VKG-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Logic - Flip Flops - SY10EP53VKG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10EP53VKG-TR
Logic - Flip Flops SY10EP53VKG-TR
IC FF D-TYPE SNGL 1BIT 10MSOP

IC FF D-TYPE SNGL 1BIT 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP53VKG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP53VKG-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP53VKG-TR
IC FF D-TYPE SNGL 1BIT 10MSOP

IC FF D-TYPE SNGL 1BIT 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY10EP53VKG-TR-ND SY10EP53VKG-TR SY10EP53VKG-TR SY10EP53VKG-TR
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT821DB,112 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers