Manufacturer: Microchip Technology
Win Source Part Number: 795880-SY100EL52ZC-T
Series: 100EL
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 25mA
Family Name: SY100EL52
Categories: Integrated Circuits (ICs)
Clock Frequency: 2.8GHz
Alternative Parts (Cross-Reference): MC100EP52DR2; MC100EP52DR2G; MC100EP52D; MC100EP52DG;
Introduction Date: August 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 795880-SY100EL52ZC-TR | SY100EL52ZC-TR-ND | SY100EL52ZC-TR | SY100EL52ZC-TR | SY100EL52ZC-TR |
| Product Name | Logic - Logic - Flip Flops - SY100EL52ZC-TR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | -4.2 V ~ -5.5 V | -4.2V ~ -5.5V | -4.2V ~ -5.5V | ||
| fMAX | 2800 MHz | 2800 MHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC |