Texas Instruments SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74LVC74ADG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74LVC74ADG4 - Texas Instruments
Dallas, TX, United States
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74LVC74ADG4
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74LVC74ADG4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125

Buy Now Datasheet
Flip Flops - SN74LVC74ADG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258370-SN74LVC74ADG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258370-SN74LVC74ADG4
Win Source Part Number: 1258370-SN74LVC74ADG 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 50 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC74 Product Status: Obsolete

Win Source Part Number: 1258370-SN74LVC74ADG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 100 MHz
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC74
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74LVC74ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC74ADG4
Logic - Flip Flops SN74LVC74ADG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC74ADG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC74ADG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC74ADG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - SN74LVC74ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC74ADG4
Flip Flops SN74LVC74ADG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC74ADG4 SN74LVC74ADG4-ND 1258370-SN74LVC74ADG4 SN74LVC74ADG4 SN74LVC74ADG4 SN74LVC74ADG4
Product Name SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 7.1 ns 5.2 ns 5.2 ns
fMAX 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F174PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 54H71FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers