Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10EP52VZC-TR

Description
Win Source Part Number: 1258738-SY10EP52VZC- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3.3V ~ -5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 4 GHz ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 47 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP52VZC TR,SY10EP52VZC TR,SY10EP52VZCTR,SY1 0EP52VZCTR Base Product Number: 10EP52 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258738-SY10EP52VZC- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3.3V ~ -5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 4 GHz ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 47 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP52VZC TR,SY10EP52VZC TR,SY10EP52VZCTR,SY1 0EP52VZCTR Base Product Number: 10EP52 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258738-SY10EP52VZC-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258738-SY10EP52VZC-TR
Win Source Part Number: 1258738-SY10EP52VZC- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3.3V ~ -5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 4 GHz ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 47 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP52VZC TR,SY10EP52VZC TR,SY10EP52VZCTR,SY1 0EP52VZCTR Base Product Number: 10EP52 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258738-SY10EP52VZC-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -3.3V ~ -5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 47 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP52VZC TR,SY10EP52VZC TR,SY10EP52VZCTR,SY10EP52VZCTR
Base Product Number: 10EP52
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Flip Flops - SY10EP52VZC-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SY10EP52VZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP52VZC-TR
Flip Flops SY10EP52VZC-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EP52VZC-TR
Logic - Flip Flops SY10EP52VZC-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP52VZC-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP52VZC-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP52VZC-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258738-SY10EP52VZC-TR SY10EP52VZC-TR-ND SY10EP52VZC-TR SY10EP52VZC-TR SY10EP52VZC-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Supply Voltage -3.3V ~ -5V -3.3V ~ -5V -3.3V ~ -5V
fMAX 4000 MHz 4000 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC73DB,118 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
CD54HCT112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger - 5962-8970201EA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP,WAFERSALE
View Details