Microchip Technology, Inc. Flip Flops SY100EP451LTGTR

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY100EP451LTGTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258776-SY100EP451LTGTR
Integrated Circuits (ICs) - Logic - Flip Flops 1258776-SY100EP451LTGTR
Win Source Part Number: 1258776-SY100EP451LT GTR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EP Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -3V ~ -3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 120 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EP451LTG TR Base Product Number: 100EP451 Product Status: Obsolete

Win Source Part Number: 1258776-SY100EP451LTGTR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100EP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -3V ~ -3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 120 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EP451LTG TR
Base Product Number: 100EP451
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SY100EP451LTGTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100EP451LTGTR
Logic - Flip Flops SY100EP451LTGTR
IC FF D-TYPE SNGL 6BIT 32TQFP

IC FF D-TYPE SNGL 6BIT 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100EP451LTGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100EP451LTGTR
Integrated Circuits (ICs) - Logic - Flip Flops SY100EP451LTGTR
IC FF D-TYPE SNGL 6BIT 32TQFP

IC FF D-TYPE SNGL 6BIT 32TQFP

Supplier's Site
Flip Flops - SY100EP451LTGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY100EP451LTGTR-ND 1258776-SY100EP451LTGTR SY100EP451LTGTR SY100EP451LTGTR SY100EP451LTGTR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage -3V ~ -3.6V -3V ~ -3.6V -3V ~ -3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC574D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
4 suppliers
Logic - Flip Flops - 74AC574SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details