Microchip Technology, Inc. Flip Flops SY10EP31VZC

Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY10EP31VZC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SY10EP31VZC-ND
Flip Flops SY10EP31VZC-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EP31VZC
Logic - Flip Flops SY10EP31VZC
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP31VZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP31VZC
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP31VZC
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - SY10EP31VZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP31VZC
Flip Flops SY10EP31VZC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY10EP31VZC-ND SY10EP31VZC SY10EP31VZC SY10EP31VZC
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -3.3V ~ -5V -3.3V ~ -5V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - 5962-8976901RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 48 ns
fMAX 25 MHz
View Details
5 suppliers
Logic - Flip Flops - 74ACT109SC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Flip Flops - 74ALVCH16823DGG:11 - Lingto Electronic Limited
Specs
fMAX 350 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3 suppliers