The SN74LVC574APWR is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin TSSOP package, operating from 1.65 V to 3.6 V with a propagation delay of 7 ns at 3.3 V. It supports mixed-mode signal operation with 5.5 V tolerant inputs and maintains high-impedance outputs during power-down via I_off circuitry. The device operates over a temperature range of -40°C to 125°C, exceeds 2000 V human-body model ESD protection, and complies with JESD 17 latch-up performance standards.
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 007255-SN74LVC574APW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
1.65V~3.6V 150MHz 6.8ns@3.3V,50pF D-Type 8 1 10uA TSSOP-20 Flip Flops ROHS
D-TYPE FLIP FLOP, 3-STATE, TSSOP-20; Logic Family / Base Number:74LVC574; Flip-Flop Type:D; Propagation Delay:4.6ns; Frequency:150MHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
D-TYPE FLIP FLOP, 3-STATE, TSSOP-20; LOG; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC574APWR | 007255-SN74LVC574APWR | 296-8532-6-ND | SN74LVC574APWR | SN74LVC574APWR | SN74LVC574APWR | 94T5069 | 26AJ9570 | SN74LVC574APWR |
| Product Name | SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVC574APWR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Logic ICs >> Flip Flops | D-Type Flip Flop, 3-State, Tssop-20; Logic Family / Base Number Texas Instruments | D-Type Flip Flop, 3-State, Tssop-20; Log; Msl Texas Instruments | Flip Flops |
| Flip-Flop Type | D | D | D | D | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 1.65V~3.6V | 3.6V; 1.65V ~ 3.6V | ||||
| Output Characteristics | 3-State | 3-State | Tri-State | ||||||
| Propagation Delay | 21.5 ns | 6.8 ns | 6.8 ns | 6.8 ns | 4.6 ns | ||||
| fMAX | 100 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz |