"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1258740-SY10EP31VZI-
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -3.3V ~ -5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP31VZI TR,SY10EP31VZI TR,SY10EP31VZITR,SY1
Base Product Number: 10EP31
RoHS Status: RoHS non-compliant
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SY10EP31VZI-TR-ND | 1258740-SY10EP31VZI-TR | SY10EP31VZI-TR | SY10EP31VZI-TR | SY10EP31VZI-TR |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -3.3V ~ -5V | -3.3V ~ -5V | -3.3V ~ -5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |