Manufacturer: Microchip Technology
Win Source Part Number: 1104382-SY10E151JI
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 78mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.46 V
Max Frequency: 1.4GHz
Alternative Parts (Cross-Reference): MC10E151FNG; SY10E151JCTR; SY10E151JITR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1104382-SY10E151JI | SY10E151JI-ND | SY10E151JI | SY10E151JI | SY10E151JI |
| Product Name | Logic - Logic - Flip Flops - SY10E151JI | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | -4.2 V ~ -5.46 V | -4.2V ~ -5.46V | -4.2V ~ -5.46V | ||
| fMAX | 1400 MHz | 1400 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |