Microchip Technology, Inc. Flip Flops SY10E151JC

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY10E151JC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SY10E151JC-ND
Flip Flops SY10E151JC-ND
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10E151JC
1104381-SY10E151JC
Logic - Logic - Flip Flops - SY10E151JC 1104381-SY10E151JC
Manufacturer: Microchip Technology Win Source Part Number: 1104381-SY10E151JC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 78mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.46 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104381-SY10E151JC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 78mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.46 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10E151JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10E151JC
Integrated Circuits (ICs) - Logic - Flip Flops SY10E151JC
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site
Flip Flops - SY10E151JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E151JC
Flip Flops SY10E151JC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY10E151JC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E151JC
Logic - Flip Flops SY10E151JC
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY10E151JC-ND 1104381-SY10E151JC SY10E151JC SY10E151JC SY10E151JC
Product Name Flip Flops Logic - Logic - Flip Flops - SY10E151JC Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.46V -4.2 V ~ -5.46 V -4.2V ~ -5.46V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AHC1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers