Toshiba Electronics (UK) Ltd Logic - Logic - Flip Flops - TC7WH74FU(TE12L) TC7WH74FU(TE12L)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 031972-TC7WH74FU(TE1 2L) Packaging: Digi-Reel Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 031972-TC7WH74FU(TE1 2L) Packaging: Digi-Reel Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC7WH74FU(TE12L)
031972-TC7WH74FU(TE12L)
Logic - Logic - Flip Flops - TC7WH74FU(TE12L) 031972-TC7WH74FU(TE12L)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 031972-TC7WH74FU(TE1 2L) Packaging: Digi-Reel Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 031972-TC7WH74FU(TE12L)
Packaging: Digi-Reel
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - TC7WH74FUTDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - TC7WH74FU(TE12L) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now Datasheet
Flip Flops - TC7WH74FU(TE12L) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - TC7WH74FU(TE12L) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
TC7WH74FU(TE12L)
Integrated Circuits (ICs) - Logic - Flip Flops TC7WH74FU(TE12L)
IC D-TYPE POS TRG SNGL 8SSOP

IC D-TYPE POS TRG SNGL 8SSOP

Supplier's Site
Logic - Flip Flops - TC7WH74FU(TE12L) - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
TC7WH74FU(TE12L)
Logic - Flip Flops TC7WH74FU(TE12L)
IC D-TYPE POS TRG SNGL 8SSOP

IC D-TYPE POS TRG SNGL 8SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 031972-TC7WH74FU(TE12L) TC7WH74FUTDKR-ND TC7WH74FU(TE12L) TC7WH74FU(TE12L) TC7WH74FU(TE12L)
Product Name Logic - Logic - Flip Flops - TC7WH74FU(TE12L) Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 9.3 ns 9.3 ns
fMAX 115 MHz 115 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9223005M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
Flip Flops - 74LVC1G74GD-Q100H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-89525013A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details