Win Source Part Number: 1258736-SY10EP451LTG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -3V ~ -3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 105 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP451LTG TR,SY10EP451LTG TR
Base Product Number: 10EP451
Product Status: Obsolete
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
IC FF D-TYPE SNGL 6BIT 32TQFP
IC FF D-TYPE SNGL 6BIT 32TQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258736-SY10EP451LTG-TR | SY10EP451LTG-TR-ND | SY10EP451LTG-TR | SY10EP451LTG-TR | SY10EP451LTG-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | -3V ~ -3.6V | -3V ~ -3.6V | -3V ~ -3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of units in IC | 1 |