The SY10EP31VZG-TR is a D flip-flop from the ECL Pro,Ñ¢ series by Micrel, Inc., designed for high-speed applications. It operates with both 3.3V and 5V power supply options and guarantees a bandwidth exceeding 3GHz, making it suitable for demanding digital circuits. The device features a low propagation delay of less than 440ps and supports a wide operating temperature range of -40°C to +85°C. This flip-flop includes asynchronous set and reset inputs, allowing for flexible control in digital designs. It is available in an 8-pin MSOP or SOIC package, which facilitates integration into various circuit layouts. The SY10EP31VZG-TR is also noted for its internal 75k,Ѷ pull-down resistor on the data input, ensuring a default low state. Engineers seeking a reliable and high-performance flip-flop for their projects may find this component advantageous due to its robust specifications and operational versatility.
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SY10EP31VZG-TR-ND | SY10EP31VZG-TR | SY10EP31VZG-TR | SY10EP31VZG-TR |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | -3.3V ~ -5V | -3.3V ~ -5V |