Manufacturer: Microchip Technology
Win Source Part Number: 112998-SY10EP52VZI
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 47mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: -3.3 V to -5 V
Max Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 112998-SY10EP52VZI | SY10EP52VZI-ND | SY10EP52VZI | SY10EP52VZI | SY10EP52VZI |
| Product Name | Logic - Logic - Flip Flops - SY10EP52VZI | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive, Negative | |||
| Supply Voltage | -3.3 V ~ -5 V | -3.3V ~ -5V | -3.3V ~ -5V | ||
| fMAX | 4000 MHz | 4000 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |