15.9V Clamp 94A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 8.5VWM 15.9VC 1.5KE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LCE8.5-E3/73-ND | LCE8.5-E3/73 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 15.9 volts | 15.9 volts |