TVS, D2PAK, 175C, 5000W, 48V,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-LDP01-56AYD2-AQ-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Peak Pulse Power | 5000 watts |
| VC | 77.4 volts |