DIODE STANDARD 75V 150MA SOD80C
DIODE STANDARD 75V 150MA SOD80C
DIODE GEN PURP 75V 0.15A SOD80C
DIODE SOD-80 100V 0.15A 4NS Product overview: LL4148R13 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4148R13 can be used for catalog matching and distributor lookup.
DIODE SOD-80 100V 0.15A 4NS
DIODE SOD-80 100V 0.15A 4NS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 4878-LL4148R13TR-ND | 280-LL4148R13 | LL4148R13 | LL4148R13 |
| Product Name | Single Diodes | 100V 0.15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) | ||
| Package | Tape & Reel (TR) | SOD-80 | ||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |