Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Not For New Designs
Diode Type: Single Phase
Technology: Schottky
Mounting Type: Surface Mount
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: LMBS-1
Base Product Number: LMB12S
Bridge Rectifier Single Phase Schottky 20V Surface Mount LMBS-1
Bridge Rectifier Single Phase Schottky 20V Surface Mount LMBS-1
Bridge Rectifier Single Phase Schottky 20V Surface Mount LMBS-1
BRIDGE RECT 20V 1A LMBS-1
BRIDGE RECT 20V 1A LMBS-1
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 353-LMB12S-TPCT-ND | LMB12S-TP | LMB12S-TP | |
| Product Name | Discrete Semiconductor Products -Diodes Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SMD, Gull Wing | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |