78V Clamp Ipp Tvs Diode Through Hole TO-3
UNI-DIRECTIONAL TVS TO-3 ROHS COMPLIANT: YES
TVS DIODE 48VWM 78VC TO3
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LDTS48A-ND | 33AJ6491 | LDTS48A |
| Product Name | TVS Diodes | Uni-Directional Tvs To-3 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | TO-3; TO-3 | TO-3; TO-3 | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 78 volts | 78 volts |