Manufacturer: Vishay
Win Source Part Number: 1052609-LL4154-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 25V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Diode Small Signal Switching 35V 0.3A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL4154-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LL4154-GS18 can be used for catalog matching and distributor lookup.
Diode Standard 35V 300mA Surface Mount SOD-80 MiniMELF
DIODE GEN PURP 35V 300MA SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1052609-LL4154-GS18 | 2085-LL4154-GS18 | LL4154-GS18-ND | LL4154-GS18 |
| Product Name | Diodes, Rectifiers - Single - LL4154-GS18 | 35V 0.3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 35 volts | |||
| IR | 1.00E-4 mA | |||
| trr | 4 ns |