Diotec Semiconductor Single Diodes LL103C

Description
DIODE SCHOTTKY 20V 350MA SOD80C
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 350MA SOD80C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-LL103CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-LL103CTR-ND
Single Diodes 4878-LL103CTR-ND
DIODE SCHOTTKY 20V 350MA SOD80C

DIODE SCHOTTKY 20V 350MA SOD80C

Buy Now Datasheet
Single Diodes - 4878-LL103CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-LL103CCT-ND
Single Diodes 4878-LL103CCT-ND
DIODE SCHOTTKY 20V 0.35A SOD80C

DIODE SCHOTTKY 20V 0.35A SOD80C

Buy Now Datasheet
Single Diodes - 4878-LL103CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-LL103CDKR-ND
Single Diodes 4878-LL103CDKR-ND
DIODE SCHOTTKY 20V 350MA SOD80C

DIODE SCHOTTKY 20V 350MA SOD80C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-LL103CTR-ND
Product Name Single Diodes
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details