Diotec Semiconductor Single Diodes LL4150

Description
DIODE STANDARD 50V 300MA SOD80C
Request a Quote Datasheet
Description
DIODE STANDARD 50V 300MA SOD80C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-LL4150TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-LL4150TR-ND
Single Diodes 4878-LL4150TR-ND
DIODE STANDARD 50V 300MA SOD80C

DIODE STANDARD 50V 300MA SOD80C

Buy Now Datasheet
Single Diodes - 4878-LL4150CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-LL4150CT-ND
Single Diodes 4878-LL4150CT-ND
DIODE GEN PURP 50V 0.3A SOD80C

DIODE GEN PURP 50V 0.3A SOD80C

Buy Now Datasheet
Single Diodes - 4878-LL4150DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-LL4150DKR-ND
Single Diodes 4878-LL4150DKR-ND
DIODE STANDARD 50V 300MA SOD80C

DIODE STANDARD 50V 300MA SOD80C

Buy Now Datasheet
Single Diodes - LL4150 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LL4150
Single Diodes LL4150
DIODE SOD-80 50V 0.3A 4NS

DIODE SOD-80 50V 0.3A 4NS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 4878-LL4150TR-ND LL4150
Product Name Single Diodes Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221477 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
High-voltage switching diodes - BAS21VD-QF - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details