TVS, D2PAK, 175C, 6600W, 26V,
TVS, D2PAK, 175C, 6600W, 26V,
TVS, D2PAK, 175C, 6600W, 26V,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-LDP02-30CAYD2R-AQDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Peak Pulse Power | 6600 watts |
| VC | 42.1 volts |