Diotec Semiconductor Single Diodes LL103BR13

Description
Diode Schottky 30V 350mA Surface Mount SOD-80C
Request a Quote Datasheet
Description
Diode Schottky 30V 350mA Surface Mount SOD-80C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-LL103BR13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-LL103BR13TR-ND
Single Diodes 4878-LL103BR13TR-ND
Diode Schottky 30V 350mA Surface Mount SOD-80C

Diode Schottky 30V 350mA Surface Mount SOD-80C

Buy Now Datasheet
Single Diodes - 4878-LL103BR13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 350MA SOD80C

DIODE SCHOTTKY 30V 350MA SOD80C

Buy Now Datasheet
Single Diodes - 4878-LL103BR13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-LL103BR13CT-ND
Single Diodes 4878-LL103BR13CT-ND
DIODE SCHOTTKY 30V 0.35A SOD80C

DIODE SCHOTTKY 30V 0.35A SOD80C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-LL103BR13TR-ND
Product Name Single Diodes
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details