Micro Commercial Components Corp. Bridge Rectifiers LMB14S-TP

Description
Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 353-LMB14S-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
353-LMB14S-TPCT-ND
Bridge Rectifiers 353-LMB14S-TPCT-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1

Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1

Buy Now Datasheet
Bridge Rectifiers - 353-LMB14S-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
353-LMB14S-TPDKR-ND
Bridge Rectifiers 353-LMB14S-TPDKR-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1

Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1

Buy Now Datasheet
Bridge Rectifiers - 353-LMB14S-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
353-LMB14S-TPTR-ND
Bridge Rectifiers 353-LMB14S-TPTR-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1

Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1

Buy Now Datasheet
Discrete Semiconductor Products- Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Diodes Bridge Rectifiers
Discrete Semiconductor Products- Diodes Bridge Rectifiers
Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products- Diodes Bridge Rectifiers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Diode Type: Single Phase Technology: Schottky Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 4-SMD, Gull Wing Supplier Device Package: LMBS-1

Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products- Diodes Bridge Rectifiers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Not For New Designs
Diode Type: Single Phase
Technology: Schottky
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: LMBS-1

Buy Now Datasheet
40V 1A Diode and Rectifier - 299-LMB14S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
299-LMB14S-TP
40V 1A Diode and Rectifier 299-LMB14S-TP
BRIDGE RECT 40V 1A LMBS-1 Product overview: LMB14S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LMB14S-TP can be used for catalog matching and distributor lookup.

BRIDGE RECT 40V 1A LMBS-1 Product overview: LMB14S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LMB14S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - LMB14S-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
LMB14S-TP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers LMB14S-TP
BRIDGE RECT 40V 1A LMBS-1

BRIDGE RECT 40V 1A LMBS-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 353-LMB14S-TPCT-ND 299-LMB14S-TP LMB14S-TP
Product Name Bridge Rectifiers Discrete Semiconductor Products- Diodes Bridge Rectifiers 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape & Reel (TR)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data