UNI-DIRECTIONAL TVS
UNI-DIRECTIONAL TVS TO-3 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-LDTS30RA-ND | LDTS30RA | 61AJ7368 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs To-3 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | TO-3; TO-204AA, TO-3 | TO-3; TO-3 | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 48.5 volts | 48.5 volts |