The LCE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse power capability at 10×1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1 ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
44.21V Clamp 36A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 26VWM 44.21VC DO201
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LCE26 | LCE26-ND | LCE26 |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: LCE - LCE26 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 42.1 volts | 44.21 volts | 44.21 volts |
| VBR | 27.36 to 33.44 volts | 27.36 volts | 27.36 volts |
| Configuration | Single |