TVS DIODE 15VWM 24VC 8-SO Product overview: LCDA15 from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15 can be used for catalog matching and distributor lookup.
24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LCDA15 | 1655-LCDA15CT-ND |
| Product Name | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" |
| Peak Pulse Power | 300 watts | 300 watts |