Diode, Switching, 150mA, 75V, MiniMELF Glass (SOD-80)
DIODE, SWITCHING, 150MA, 75V, MI
DIODE STANDARD 75V 150MA SOD80
DIODE STANDARD 75V 150MA SOD80
75V 500mW Single 1V@10mA 4ns 200mA MiniMELF Switching Diode ROHS
DIODE, SWITCHING, 150MA, 75V, MI
| New Yorker Electronics Co., Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Diodes |
| Product Number | 1602-LL4148 | 4786-LL4148CT-ND | LL4148 | LL4148 |
| Product Name | Switching Diodes | Single Diodes | Diodes >> Switching Diode | Single Diodes |
| Diode Applications | Switching | Switching | ||
| IF | 150 mA | |||
| Tj | 175 C (347 F) | |||
| RoHS Compliant | RoHS |