Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| A low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of flash programmable and erasable read-only memory (PEROM). The device uses Microchip's s high-density nonvolatile memory technology and is compatible with the... | |
| Dedicated to lighting control applications, this device retains all the features of the standard 80C51 with 4KB of flash program memory, 256 bytes RAM, 256 bytes EEPROM, a 7-source, 4-level... | |
| First member of the Microchip CAN family of 8-bit microcontrollers for CAN network applications. It provides 32KB of flash memory including ISP, 2KB of boot flash memory, 2KB of EEPROM,... | |
| High performance CMOS Flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data, and 2048 bytes of EEPROM for nonvolatile... | |
| High performance CMOS flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data. The flash memory can be programmed in... | |
| High performance flash version of the 80C51 8-bit microcontrollers. It contains a 32-KB flash memory block for program and data. Flash memory can be programmed either in parallel or serial... | |
| High performance flash version of the 80C51 single chip, 8-bit mqicrocontroller. It contains a 16-KB flash memory block for program and data. Flash memory can be programmed either in parallel... | |
| High-performance CMOS flash version of the 80C51 CMOS, single-chip, 8-bit microcontroller with a 64KB flash memory block for program and data. The flash memory can be programmed in parallel or... | |
| High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full speed USB functions. It features a full-speed USB module compatible with the USB specifications Version 1.1 and 2.0. The... | |
| High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM,... | |
| High-performance flash version of the 80C51 single-chip, 8-bit microcontroller with a 32-KB flash memory block for program and data. Flash memory can be programmed in parallel or serial mode using... | |
| High-performance secure memory that provides 1Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 32-byte zones, each of which may be... | |
| High-performance secure memory that provides 2Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 64-byte zones, each of which may be... | |
| High-performance secure memory that provides 4-Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 128-byte zones, each of which may be... | |
| High-performance secure memory that provides 8Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into eight 128-byte zones, each of which may be... | |
| High-performance, 8-bit microcontroller with 16KB flash. It retains all features of the 80C52 with 256 Bytes of internal RAM, a 9-source 4-level interrupt controller, and three timer/counters. It features a... | |
| High-performance, 8-bit microcontroller with 32KB flash. It retains all features of the 80C52 with 256 Bytes of internal RAM, a 9-source 4-level interrupt controller, and three timer/counters. It features a... | |
| Highperformance flash version of the 80C51 single-chip 8-bit microcontrollers. It provides 64K Bytes of flash memory including ISP and IAP, 2KB boot flash memory, 2KB EEPROM and 2048 bytes of... | |
| Low pin count 8-bit flash microcontroller serving as part of the Microchip CAN family of 8-bit microcontrollers for CAN network applications. The device provides 16KB of flash memory including 2KB... | |
| Low-power, high-performance CMOS 8-bit microcontroller with 20KB of flash programmable ROM and 256 bytes of RAM. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with... | |
| Low-power, high-performance CMOS 8-bit microcontroller with 2KB ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??-51 instruction set. An enhanced CPU... | |
| Low-power, high-performance CMOS 8-bit microcontroller with 2KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??-51 instruction set. An enhanced... | |
| Low-power, high-performance CMOS 8-bit microcontroller with 2KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??51 instruction set. An enhanced... | |
| Low-power, high-performance CMOS 8-bit microcontroller with 32KB of flash programmable ROM and 512 bytes of RAM. It uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51... | |
| Low-power, high-performance CMOS 8-bit microcontroller with 4KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??51 instruction set. An enhanced... | |
| Low-voltage, high-performance CMOS 8-bit microcomputer with 2KB of flash programmable and erasable read-only memory. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry-standard... | |
| Microchip 8-bit microcontroller with CAN controller and 64KB of flash. In X2 mode a maximum external clock rate of 20MHz reaches a 300ns cycle time. Besides the full CAN controller,... | |
| Single cycle microcontroller with 4KB ISP flash, 512 bytes flash data memory, 768 bytes of RAM, PWM, UART, SPI, up to 30 I/Os, an analog comparator, an internal RC oscillator,... | |
| Single cycle microcontroller with 8KB ISP flash, 512 bytes flash data memory, 768 bytes of RAM, PWM, UART, SPI, up to 30 I/Os, an analog comparator, an internal RC oscillator,... | |
| Single-cycle microcontroller with 24KB ISP flash and 12-clock compatibility mode. It includes 1408 bytes RAM, 2KB ROM with UART-base Bootloader, PWM, UART, TWI, SPI, PCA, up to 42 I/Os, 10-bit... | |
| Single-cycle microcontroller with 32KB ISP flash and 12-clock compatibility mode. It includes 1408 bytes RAM, 2KB ROM with UART-base Bootloader, PWM, UART, TWI, SPI, PCA, up to 42 I/Os, 10-bit... | |
| Single-cycle microcontroller with 32KB ISP flash and 12-clock compatibility mode. It includes 1408 bytes RAM, 2KB ROM with UART-based Bootloader, PWM, UART, TWI, SPI, PCA, up to 42 I/Os, 10-bit... | |
| Single-cycle microcontroller with 64KB ISP flash and 12-clock compatibility mode. It includes 2304 bytes RAM, 2KB ROM with UART-base Bootloader, PWM, UART, TWI, SPI, PCA, up to 42 I/Os, 10-bit... | |
| Single-cycle microcontroller with 64KB ISP flash and 12-clock compatibility mode. It includes 4KB EEPROM data memory, 2304 bytes RAM, 2KB ROM with UART-based Bootloader, PWM, UART, TWI, SPI, PCA, up... | |
| Single-cycle microcontroller with 64KB ISP flash. It includes 8192 bytes flash data memory, 4352 bytes RAM, PWM, UART, TWI, SPI, up to 38 I/Os, 10-bit A/D, an internal RC oscillator,... | |
| Single-cycle microcontroller with 8KB ISP flash, 12-clock compatibility mode, 256 bytes flash data memory, 256 bytes RAM, three timers, UART, WDT, up to 36 I/Os, and an internal RC oscillator. |
| << Prev | Next >> |