Microchip Technology, Inc. Microcontrollers AT89C51SND2C-7FTUL

Description
80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51SND2C7FTUL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51SND2C7FTUL-ND
Microcontrollers AT89C51SND2C7FTUL-ND
80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9)

80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51SND2C-7FTUL - 862191-AT89C51SND2C-7FTUL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51SND2C-7FTUL
862191-AT89C51SND2C-7FTUL
Embedded - Embedded - Microcontrollers - AT89C51SND2C-7FTUL 862191-AT89C51SND2C-7FTUL
Manufacturer: Microchip Technology Win Source Part Number: 862191-AT89C51SND2C- 7FTUL Series: 89C Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9) Core Processor: 80C51 Speed: 40MHz Package: 100-TFBGA Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IDE/ATAPI, Memory Card, SPI, UART/USART, USB Peripherals: Audio, I2S, MP3, PCM, POR, WDT Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.3V Part Status: Obsolete Family Name: AT89C51SND2C Categories: Integrated Circuits (ICs) Case / Package: 100-CTBGA (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862191-AT89C51SND2C-7FTUL
Series: 89C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9)
Core Processor: 80C51
Speed: 40MHz
Package: 100-TFBGA
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IDE/ATAPI, Memory Card, SPI, UART/USART, USB
Peripherals: Audio, I2S, MP3, PCM, POR, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.3V
Part Status: Obsolete
Family Name: AT89C51SND2C
Categories: Integrated Circuits (ICs)
Case / Package: 100-CTBGA (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51SND2C-7FTUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51SND2C-7FTUL
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51SND2C-7FTUL
IC MCU 8BIT 64KB FLASH 100CTBGA Product overview: AT89C51SND2C-7FTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51SND2C-7FT UL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 100CTBGA Product overview: AT89C51SND2C-7FTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51SND2C-7FTUL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51SND2C-7FTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51SND2C-7FTUL
Microcontrollers AT89C51SND2C-7FTUL
80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9)

80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51SND2C-7FTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51SND2C-7FTUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51SND2C-7FTUL
IC MCU 8BIT 64KB FLASH 100CTBGA

IC MCU 8BIT 64KB FLASH 100CTBGA

Supplier's Site
Embedded - Microcontrollers - AT89C51SND2C-7FTUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51SND2C-7FTUL
Embedded - Microcontrollers AT89C51SND2C-7FTUL
IC MCU 8BIT 64KB FLASH 100CTBGA

IC MCU 8BIT 64KB FLASH 100CTBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51SND2C7FTUL-ND 862191-AT89C51SND2C-7FTUL 685-AT89C51SND2C-7FTUL AT89C51SND2C-7FTUL AT89C51SND2C-7FTUL AT89C51SND2C-7FTUL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51SND2C-7FTUL 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 2.25 KB 64 KB 2.25 KB 2.25 KB 2.25 KB
ROM 64 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details