Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LP2052-16XI AT89LP2052-16XI

Description
Manufacturer: Microchip Technology Win Source Part Number: 769091-AT89LP2052-16 XI Series: 89LP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 16MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769091-AT89LP2052-16 XI Series: 89LP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 16MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LP2052-16XI - 769091-AT89LP2052-16XI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP2052-16XI
769091-AT89LP2052-16XI
Embedded - Embedded - Microcontrollers - AT89LP2052-16XI 769091-AT89LP2052-16XI
Manufacturer: Microchip Technology Win Source Part Number: 769091-AT89LP2052-16 XI Series: 89LP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 16MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769091-AT89LP2052-16XI
Series: 89LP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 16MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT89LP2052-16XI
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT89LP2052-16XI
IC MCU 8BIT 2KB FLASH 20TSSOP Product overview: AT89LP2052-16XI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP2052-16XI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 20TSSOP Product overview: AT89LP2052-16XI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP2052-16XI can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - AT89LP2052-16XI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP2052-16XI
Embedded - Microcontrollers AT89LP2052-16XI
IC MCU 8BIT 2KB FLASH 20TSSOP

IC MCU 8BIT 2KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP2052-16XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP2052-16XI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP2052-16XI
IC MCU 8BIT 2KB FLASH 20TSSOP

IC MCU 8BIT 2KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - AT89LP2052-16XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP2052-16XI
Microcontrollers AT89LP2052-16XI
8051 89LP Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-TSSOP

8051 89LP Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769091-AT89LP2052-16XI 685-AT89LP2052-16XI AT89LP2052-16XI AT89LP2052-16XI AT89LP2052-16XI
Product Name Embedded - Embedded - Microcontrollers - AT89LP2052-16XI 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 2 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details