Microchip Technology, Inc. Microcontrollers AT87F55WD-24AC

Description
8051 87F Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) OTP Quick FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 87F Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) OTP Quick FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT87F55WD-24AC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT87F55WD-24AC-ND
Microcontrollers AT87F55WD-24AC-ND
8051 87F Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) OTP Quick FLASH 44-TQFP (10x10)

8051 87F Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) OTP Quick FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT87F55WD-24AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT87F55WD-24AC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT87F55WD-24AC
IC MCU 8BIT 20KB FLASH 44TQFP

IC MCU 8BIT 20KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - AT87F55WD-24AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT87F55WD-24AC
Embedded - Microcontrollers AT87F55WD-24AC
IC MCU 8BIT 20KB FLASH 44TQFP

IC MCU 8BIT 20KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - AT87F55WD-24AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT87F55WD-24AC
Microcontrollers AT87F55WD-24AC
8051 87F Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) OTP Quick FLASH 44-TQFP (10x10)

8051 87F Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) OTP Quick FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT87F55WD-24AC-ND AT87F55WD-24AC AT87F55WD-24AC AT87F55WD-24AC
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 256 KB 0.2560 KB
ROM 20 KB
ROM Type Flash; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers