Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LP828-20AU AT89LP828-20AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862195-AT89LP828-20A U Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7) Core Processor: 8051 Speed: 20MHz Package: Tray Package: 32-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP828 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP828-20AU, AT89LP82820AU, 2266-AT89LP828-20AU
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862195-AT89LP828-20A U Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7) Core Processor: 8051 Speed: 20MHz Package: Tray Package: 32-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP828 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP828-20AU, AT89LP82820AU, 2266-AT89LP828-20AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LP828-20AU - 862195-AT89LP828-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP828-20AU
862195-AT89LP828-20AU
Embedded - Embedded - Microcontrollers - AT89LP828-20AU 862195-AT89LP828-20AU
Manufacturer: Microchip Technology Win Source Part Number: 862195-AT89LP828-20A U Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7) Core Processor: 8051 Speed: 20MHz Package: Tray Package: 32-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP828 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP828-20AU, AT89LP82820AU, 2266-AT89LP828-20AU

Manufacturer: Microchip Technology
Win Source Part Number: 862195-AT89LP828-20AU
Series: 89LP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7)
Core Processor: 8051
Speed: 20MHz
Package: Tray
Package: 32-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Family Name: AT89LP828
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT89LP828-20AU, AT89LP82820AU, 2266-AT89LP828-20AU

Buy Now Datasheet
 - AT89LP828-20AU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP32

Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP32

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89LP828-20AU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89LP828-20AU
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: AT89LP828-20AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP828-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32TQFP Product overview: AT89LP828-20AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP828-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP828-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP828-20AU-ND
Microcontrollers AT89LP828-20AU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7)

8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP828-20AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP828-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP828-20AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site
8-bit Microcontrollers - MCU - AT89LP828-20AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP828-20AU
8-bit Microcontrollers - MCU AT89LP828-20AU
8-bit Microcontrollers - MCU Single Cycle 8051 8K ISP Flash 2.4V-5.5V

8-bit Microcontrollers - MCU Single Cycle 8051 8K ISP Flash 2.4V-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP828-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP828-20AU
Embedded - Microcontrollers AT89LP828-20AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - AT89LP828-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP828-20AU
Microcontrollers AT89LP828-20AU
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7)

8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862195-AT89LP828-20AU AT89LP828-20AU 685-AT89LP828-20AU AT89LP828-20AU-ND AT89LP828-20AU AT89LP828-20AU AT89LP828-20AU AT89LP828-20AU
Product Name Embedded - Embedded - Microcontrollers - AT89LP828-20AU 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
ROM 1 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details