Microchip Technology, Inc. 8-bit 8BIT 1KB Embedded Microcontroller MCU AT89C1051U-12SC

Description
IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT89C1051U-12SC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C1051U-12SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT89C1051U-12SC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C1051U-12SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-AT89C1051U-12SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-AT89C1051U-12SC
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-AT89C1051U-12SC
IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT89C1051U-12SC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C1051U-12SC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT89C1051U-12SC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C1051U-12SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C1051U-12SC - 221358-AT89C1051U-12SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C1051U-12SC
221358-AT89C1051U-12SC
Embedded - Embedded - Microcontrollers - AT89C1051U-12SC 221358-AT89C1051U-12SC
Manufacturer: Microchip Technology Win Source Part Number: 221358-AT89C1051U-12 SC Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221358-AT89C1051U-12SC
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - AT89C1051U-12SC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C1051U-12SC
Embedded - Microcontrollers AT89C1051U-12SC
IC MCU 8BIT 1KB FLASH 20SOIC

IC MCU 8BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - AT89C1051U-12SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C1051U-12SC
Microcontrollers AT89C1051U-12SC
8051 89C Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C1051U-12SC 221358-AT89C1051U-12SC AT89C1051U-12SC AT89C1051U-12SC
Product Name 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C1051U-12SC Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.0640 KB 1 KB 0.0640 KB
Package Type Other; Tube/Rail SOIC; Other; 20-SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details