Microchip Technology, Inc. 8-bit 8BIT 4KB Embedded Microcontroller MCU AT89LP428-20PU

Description
IC MCU 8BIT 4KB FLASH 28DIP Product overview: AT89LP428-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP428-20PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 28DIP Product overview: AT89LP428-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP428-20PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89LP428-20PU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89LP428-20PU
IC MCU 8BIT 4KB FLASH 28DIP Product overview: AT89LP428-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP428-20PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28DIP Product overview: AT89LP428-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP428-20PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89LP428-20PU - 1148833-AT89LP428-20PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP428-20PU
1148833-AT89LP428-20PU
Embedded - Embedded - Microcontrollers - AT89LP428-20PU 1148833-AT89LP428-20PU
Manufacturer: Atmel Win Source Part Number: 1148833-AT89LP428-20 PU Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148833-AT89LP428-20PU
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - AT89LP428-20PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP428-20PU-ND
Microcontrollers AT89LP428-20PU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-PDIP

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-PDIP

Buy Now Datasheet
MCU 8051 4K FLASH SPI 28PDIP - 536-AT89LP428-20PU - Utmel Electronic Limited
Hong Kong, China
MCU 8051 4K FLASH SPI 28PDIP
536-AT89LP428-20PU
MCU 8051 4K FLASH SPI 28PDIP 536-AT89LP428-20PU
MCU 8051 4K FLASH SPI 28PDIP

MCU 8051 4K FLASH SPI 28PDIP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP428-20PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP428-20PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP428-20PU
IC MCU 8BIT 4KB FLASH 28DIP

IC MCU 8BIT 4KB FLASH 28DIP

Supplier's Site
Microcontrollers - AT89LP428-20PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP428-20PU
Microcontrollers AT89LP428-20PU
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-PDIP

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP428-20PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP428-20PU
Embedded - Microcontrollers AT89LP428-20PU
IC MCU 8BIT 4KB FLASH 28DIP

IC MCU 8BIT 4KB FLASH 28DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP428-20PU
8-bit Microcontrollers - MCU AT89LP428-20PU
8-bit Microcontrollers - MCU SingleCycle 8051 4K ISP Flash 2.4V

8-bit Microcontrollers - MCU SingleCycle 8051 4K ISP Flash 2.4V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89LP428-20PU 1148833-AT89LP428-20PU AT89LP428-20PU-ND 536-AT89LP428-20PU AT89LP428-20PU AT89LP428-20PU AT89LP428-20PU AT89LP428-20PU
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89LP428-20PU Microcontrollers MCU 8051 4K FLASH SPI 28PDIP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.7680 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 5 volts 5.5 volts
Serial Interface I2C/SPI/UART SPI; UART; USART SPI; UART; USART; 2-Wire, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details