IC MCU 8BIT 2KB FLASH 20TSSOP Product overview: AT89LP2052-20XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP2052-20XU can be used for catalog matching and distributor lookup.
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-TSSOP
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-TSSOP
IC MCU 8BIT 2KB FLASH 20TSSOP
IC MCU 8BIT 2KB FLASH 20TSSOP
IC MCU 8BIT 2KB FLASH 20TSSOP
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-TSSOP
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-TSSOP
8-bit Microcontrollers - MCU SINGLE CYCLE 2K FLASH-20MHZ 2.4-5.5V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT89LP2052-20XU | AT89LP2052-20XU-ND | AT89LP2052-20XU | AT89LP2052-20XU | AT89LP2052-20XU | AT89LP2052-20XU | AT89LP2052-20XU |
| Product Name | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||
| Serial Interface | SPI/UART | SPI; UART; USART |