Microcontroller, 8-Bit, FLASH, 60MHz, CMOS, PDIP40
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 40-PDIL
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 40-PDIL
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 40-PDIL
8-bit Microcontrollers - MCU 8-bit 16K Flash C51RB2
IC MCU 8BIT 16KB FLASH 40PDIL
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RB2-3CSUL | AT89C51RB2-3CSUL-ND | AT89C51RB2-3CSUL | AT89C51RB2-3CSUL | AT89C51RB2-3CSUL |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| ROM Type | Flash | Flash | |||
| Package Type | CDIP; PDIP; Other; PDIP40 | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; 40-DIP (0.600\", 15.24mm) | ||
| Clock Speed | 40 MHz | 40 MHz |