The AT89C51RB2-RLRUM is an 8-bit microcontroller compatible with the 80C52 architecture, featuring a high-performance Flash memory of 16K bytes. It operates at speeds up to 60 MHz under specific voltage conditions, with a dual data pointer and a robust interrupt system that includes nine sources and four priority levels. The microcontroller includes three 16-bit timer/counters, 256 bytes of internal RAM, and an additional 1024 bytes of expandable RAM (XRAM) that can be software-selected. It supports in-system programming (ISP) and offers a variety of interfaces, including SPI and a full duplex enhanced UART, making it suitable for multiprocessor communication. The device also features power control modes to reduce consumption, including idle and power-down modes. The AT89C51RB2-RLRUM is available in multiple package options, including PDIL40, PLCC44, and VQFP44, and operates within a temperature range of 0 to +70°C for commercial applications and -40°C to +85°C for industrial applications. This microcontroller is ideal for applications requiring pulse width modulation, high-speed I/O, and counting capabilities, such as motor control and alarm systems.
80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)
8-bit Microcontrollers - MCU C51RB2 FLASH 5V 16k ind
IC MCU 8BIT 16KB FLASH 44VQFP
IC MCU 8BIT 16KB FLASH 44VQFP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RB2-RLRUM | AT89C51RB2-RLRUM | AT89C51RB2-RLRUM | AT89C51RB2-RLRUM |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 60 MHz | 60 MHz | ||
| RAM | 1.25 KB | 1.25 KB | ||
| I/O Ports | 32 |